Pushbutton Switch SPST-NO Standard Panel Mount, Front
PUSHBUTTON, 200mA, SPST, Off-(On), Solder, IP67
Pushbutton Switches OFF(ON) BLK Housing Blk Cap No LED IP67
PB SW, SPST, 0.5A, 48VAC, SOLDER; Product Range:RP8300 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
SWITCH PB SPST-NO 200MA 250V
| DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4955-ND | RP8300B2M1CEBLKBLKNIL | 1400-RP8300B2M1CEBLKBLKNIL | RP8300B2M1CEBLKBLKNIL | 74T1262 | RP8300B2M1CEBLKBLKNIL |
| Product Name | Pushbutton Switches | ST083006 | Pushbutton Switches | Pushbutton Switches | Pb Sw, Spst, 0.5A, 48Vac, Solder; Product Range E-Switch | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin | Solder Terminals |