Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 2A, SPST, Off-(On), Wire Leads 500mm, LED, Red/Green, IP67
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-PVA6FPW4SG1-ND | 1400-PVA6FPW4SG1 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Terminal Type | Wire Leads | Wire Leads |