E-Switch, Inc. Pushbutton Switches RP8100B1M1CEBLKBLKYEL

Description
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, LED, Yellow, IP67
Request a Quote Datasheet
Description
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, LED, Yellow, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1400-RP8100B1M1CEBLKBLKYEL
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, LED, Yellow, IP67

PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, LED, Yellow, IP67

Supplier's Site Datasheet
Pushbutton Switches - RP8100B1M1CEBLKBLKYEL-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
RP8100B1M1CEBLKBLKYEL-ND
Pushbutton Switches RP8100B1M1CEBLKBLKYEL-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
RP8100B1M1CEBLKBLKYEL
Pushbutton Switches RP8100B1M1CEBLKBLKYEL
Pushbutton Switches Round, Illuminated Pushbutton

Pushbutton Switches Round, Illuminated Pushbutton

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
RP8100B1M1CEBLKBLKYEL
Switches - Pushbutton Switches RP8100B1M1CEBLKBLKYEL
SWITCH PB SPST-NO 0.125A 125V

SWITCH PB SPST-NO 0.125A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-RP8100B1M1CEBLKBLKYEL RP8100B1M1CEBLKBLKYEL-ND RP8100B1M1CEBLKBLKYEL RP8100B1M1CEBLKBLKYEL
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Pin Solder Terminals
Features DustProof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch
Max Current Rating 0.1250 amps 0.1000 to 0.1250 amps 0.1250 amps 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492721-7 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details