E-Switch, Inc. Anti-Vandal Switches PV9F2V0SS-3H1

Description
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Solder, LED, Red/Blue, IP66
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Solder, LED, Red/Blue, IP66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV9F2V0SS-3H1 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV9F2V0SS-3H1
Anti-Vandal Switches 1400-PV9F2V0SS-3H1
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Solder, LED, Red/Blue, IP66

ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Solder, LED, Red/Blue, IP66

Supplier's Site Datasheet
Pushbutton Switches - 141-PV9F2V0SS-3H1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV9F2V0SS-3H1-ND
Pushbutton Switches 141-PV9F2V0SS-3H1-ND
Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PV9F2V0SS-3H1 141-PV9F2V0SS-3H1-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism 4PDT
View Details
Pushbutton - 922735 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details