E-Switch, Inc. Anti-Vandal Switches PVA6RPW4141

Description
ANTI-VANDAL, 2A, SPST, Off-(On), Wire Leads 500mm, LED, Blue, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPST, Off-(On), Wire Leads 500mm, LED, Blue, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PVA6RPW4141 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PVA6RPW4141
Anti-Vandal Switches 1400-PVA6RPW4141
ANTI-VANDAL, 2A, SPST, Off-(On), Wire Leads 500mm, LED, Blue, IP67

ANTI-VANDAL, 2A, SPST, Off-(On), Wire Leads 500mm, LED, Blue, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-PVA6RPW4141-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVA6RPW4141-ND
Pushbutton Switches 141-PVA6RPW4141-ND
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PVA6RPW4141
Pushbutton Switches PVA6RPW4141
Pushbutton Switches Anti-Vandal Switch, 2A 36VDC, Blue LED Power Symbol with Blue Ring, 20mA, 2.8-3.7V, Wire Terminals, IP67, Black Anodized Button and Housing

Pushbutton Switches Anti-Vandal Switch, 2A 36VDC, Blue LED Power Symbol with Blue Ring, 20mA, 2.8-3.7V, Wire Terminals, IP67, Black Anodized Button and Housing

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PVA6RPW4141
Switches - Pushbutton Switches PVA6RPW4141
SWITCH PB SPST 2A 36V

SWITCH PB SPST 2A 36V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PVA6RPW4141 141-PVA6RPW4141-ND PVA6RPW4141 PVA6RPW4141
Product Name Anti-Vandal Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Leads Wire Lead Wire Leads
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) Illuminated Switch; RoHS
Max Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1437572-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details