Pushbutton Switch SPST-NO Standard Panel Mount, Front
SWITCH, PUSHBUTTON, SPST, 3A, 125VAC, BLACK; Product Range:RP3502 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST-N
Pushbutton Switches SPST-NO 3A MOM PCB
SWITCH PUSH SPST-NO 3A 120V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-RP3502ABLK | EG1900-ND | 15N8736 | RP3502ABLK | RP3502ABLK |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst, 3A, 125Vac, Black; Product Range E-Switch | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Pin | Solder Terminals |