E-Switch, Inc. Pushbutton Switches PVS7F2HSS335M01

Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-PVS7F2HSS335M01-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVS7F2HSS335M01-ND
Pushbutton Switches 141-PVS7F2HSS335M01-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Dpdt, 2A, 24Vdc, Panel, Green; Product Range E-Switch - 33AH9716 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 2A, 24Vdc, Panel, Green; Product Range E-Switch
33AH9716
Pb Switch, Dpdt, 2A, 24Vdc, Panel, Green; Product Range E-Switch 33AH9716
PB SWITCH, DPDT, 2A, 24VDC, PANEL, GREEN; Product Range:PVS7 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

PB SWITCH, DPDT, 2A, 24VDC, PANEL, GREEN; Product Range:PVS7 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PVS7F2HSS335M01
Pushbutton Switches PVS7F2HSS335M01
Pushbutton Switches Square Bezel, 2A 24VDC, 2P, ON(ON), Solder, Green Ring LED, 24V, Power Symbol, IP65

Pushbutton Switches Square Bezel, 2A 24VDC, 2P, ON(ON), Solder, Green Ring LED, 24V, Power Symbol, IP65

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 141-PVS7F2HSS335M01-ND 33AH9716 PVS7F2HSS335M01
Product Name Pushbutton Switches Pb Switch, Dpdt, 2A, 24Vdc, Panel, Green; Product Range E-Switch Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact On-(On)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDRZ.V / EDRR.V - Emergency stop pushbutton - EDRR40.VHRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Push Button Switches - 1116524 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details