E-Switch, Inc. Anti-Vandal Switches PV8F2U0SS-344

Description
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-On, On-Off, Solder, LED, Blue, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-On, On-Off, Solder, LED, Blue, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV8F2U0SS-344 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV8F2U0SS-344
Anti-Vandal Switches 1400-PV8F2U0SS-344
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-On, On-Off, Solder, LED, Blue, IP65

ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-On, On-Off, Solder, LED, Blue, IP65

Supplier's Site Datasheet
Pushbutton Switches - 141-PV8F2U0SS-344-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV8F2U0SS-344-ND
Pushbutton Switches 141-PV8F2U0SS-344-ND
Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV8F2U0SS-344
Switches - Pushbutton Switches PV8F2U0SS-344
SWITCH PB 4PST-2NO/2NC 2A 48V

SWITCH PB 4PST-2NO/2NC 2A 48V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV8F2U0SS-344 141-PV8F2U0SS-344-ND PV8F2U0SS-344
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364702-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details