Pushbutton Switch DPST-NO Keyswitch Through Hole
PB SWITCH, DPST, 0.1A, 32VDC, PCB; Product Range:PVA Series; Panel Cutout Diameter:-; Contact Configuration:DPST; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 108-PVA1OAH41.2NV2-ND | 35AH5431 |
| Product Name | Pushbutton Switches | Pb Switch, Dpst, 0.1A, 32Vdc, Pcb; Product Range C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Square, Plunger | |
| Switch Function | Momentary Contact | Momentary Contact; Momentary Spring Return |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST |