ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, Green, IP65
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PB DPST-NO/NC 2A 48V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV8F2Y0SS-331-M11 | 141-PV8F2Y0SS-331-M11-ND | PV8F2Y0SS-331-M11 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Terminals |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) |