E-Switch, Inc. Pushbutton Switches RP8101B2M1CEBLKBLKNIL

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG5541-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5541-ND
Pushbutton Switches EG5541-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches 1400-RP8101B2M1CEBLKBLKNIL
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, IP67

PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, IP67

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
RP8101B2M1CEBLKBLKNIL
Switches - Pushbutton Switches RP8101B2M1CEBLKBLKNIL
SWITCH PUSH SPST-NO 0.125A 125V

SWITCH PUSH SPST-NO 0.125A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG5541-ND 1400-RP8101B2M1CEBLKBLKNIL RP8101B2M1CEBLKBLKNIL
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Micro switches - M 610 - M 610-11-20-1C -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF3LB-012 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers