PUSHBUTTON, 200mA, SPST, Off-(On), Solder, LED, Red, IP67
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
SWITCH PB SPST-NO 200MA 250V
Pushbutton Switches OFF-ON BLK Housing Blk Cap Red LED Dot
PB SW, SPST, 0.5A, 48VAC, RED, SOLDER; Product Range:RP8300 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-RP8300B2M1CEBLKBLKRED | EG4953-ND | RP8300B2M1CEBLKBLKRED | RP8300B2M1CEBLKBLKRED | 76T7052 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Sw, Spst, 0.5A, 48Vac, Red, Solder; Product Range E-Switch |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Pin | |
| Features | DustProof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch | RoHS | |
| Max Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.1250 amps |