E-Switch, Inc. Anti-Vandal Switches PV9F2Y0SS-335

Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, Green, IP66
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, Green, IP66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV9F2Y0SS-335 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV9F2Y0SS-335
Anti-Vandal Switches 1400-PV9F2Y0SS-335
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, Green, IP66

ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, Green, IP66

Supplier's Site Datasheet
Pushbutton Switches - 141-PV9F2Y0SS-335-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV9F2Y0SS-335-ND
Pushbutton Switches 141-PV9F2Y0SS-335-ND
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - PV9F2Y0SS-335 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PV9F2Y0SS-335
Switches - Pushbutton Switches PV9F2Y0SS-335
SWITCH PB DPST-NO/NC 2A 48V

SWITCH PB DPST-NO/NC 2A 48V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV9F2Y0SS-335 141-PV9F2Y0SS-335-ND PV9F2Y0SS-335
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 22420107 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details