E-Switch, Inc. Anti-Vandal Switches PV9F2U0SS-3L1

Description
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-On, On-Off, Solder, LED, Orange/Blue, IP66
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-On, On-Off, Solder, LED, Orange/Blue, IP66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV9F2U0SS-3L1 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV9F2U0SS-3L1
Anti-Vandal Switches 1400-PV9F2U0SS-3L1
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-On, On-Off, Solder, LED, Orange/Blue, IP66

ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-On, On-Off, Solder, LED, Orange/Blue, IP66

Supplier's Site Datasheet
Pushbutton Switches - PV9F2U0SS-3L1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
PV9F2U0SS-3L1-ND
Pushbutton Switches PV9F2U0SS-3L1-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PV9F2U0SS-3L1 PV9F2U0SS-3L1-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364570-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
N program - NDL - Illuminated pushbutton - NDLRT/514D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details