E-Switch, Inc. Pushbutton Switches RP8700AB2CCEBLKBLKRED

Description
PUSHBUTTON, 400mA (32VAC)/125mA (125VAC)/200mA (50VDC), SPST, Off-(On), Wire Leads 300mm w/ Connector, LED, Red, IP68
Request a Quote Datasheet
Description
PUSHBUTTON, 400mA (32VAC)/125mA (125VAC)/200mA (50VDC), SPST, Off-(On), Wire Leads 300mm w/ Connector, LED, Red, IP68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1400-RP8700AB2CCEBLKBLKRED
PUSHBUTTON, 400mA (32VAC)/125mA (125VAC)/200mA (50VDC), SPST, Off-(On), Wire Leads 300mm w/ Connector, LED, Red, IP68

PUSHBUTTON, 400mA (32VAC)/125mA (125VAC)/200mA (50VDC), SPST, Off-(On), Wire Leads 300mm w/ Connector, LED, Red, IP68

Supplier's Site Datasheet
Pushbutton Switches - 141-RP8700AB2CCEBLKBLKRED-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-RP8700AB2CCEBLKBLKRED-ND
Pushbutton Switches 141-RP8700AB2CCEBLKBLKRED-ND
PUSHBUTTON, 125MA (AC)/200MA (DC

PUSHBUTTON, 125MA (AC)/200MA (DC

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-RP8700AB2CCEBLKBLKRED 141-RP8700AB2CCEBLKBLKRED-ND
Product Name Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads
Features DustProof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 0.4000 amps 0.1250 to 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-ARM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 21154413 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 460 volts
View Details