Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PB SPST 2A 36V
Pushbutton Switches 2A 36VDC ON-ON Stain.Stl RGB IP65
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5703-ND | PVA3F230SS3R1 | PVA3F230SS3R1 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin |
| Features | DustProof; Illuminated Switch | Illuminated Switch |