ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, IP65
Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front
SWITCH PUSHBUTTON DPST 2A 36V
Pushbutton Switches 2A 48VDC DPST OFF(ON) ON(OFF) IP65
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV8F2Y0SS | PV8F2Y0SS-ND | PV8F2Y0SS | PV8F2Y0SS |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Pin |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof |