Pushbutton Switch SPST-NO Standard Panel Mount, Front
PUSHBUTTON, 200mA, SPST, Off-(On), Solder, IP67
Pushbutton Switches Illuminated Square Pushbutton Switch
PB SW, SPST, 0.125A, 125VAC, SOLDER; Product Range:RP8400 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
SWITCH PB SPST-NO 0.125A 125V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4900-ND | 1400-RP8400B2M1CENICBLKNIL | RP8400B2M1CENICBLKNIL | 40T8193 | RP8400B2M1CENICBLKNIL |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pb Sw, Spst, 0.125A, 125Vac, Solder; Product Range E-Switch | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals |