E-Switch, Inc. Anti-Vandal Switches PVA6RE24131

Description
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Green, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Green, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PVA6RE24131 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PVA6RE24131
Anti-Vandal Switches 1400-PVA6RE24131
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Green, IP67

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Green, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-PVA6RE24131-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVA6RE24131-ND
Pushbutton Switches 141-PVA6RE24131-ND
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - 1350400-PVA6RE24131 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1350400-PVA6RE24131
Switches - Pushbutton Switches 1350400-PVA6RE24131
Win Source Part Number: 1350400-PVA6RE24131 Category: Switches - Pushbutton Switches Series: PVA6 Type: Anti-Vandal, Illuminated Termination Style: Solder Lug Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 36 V Standard Package: 1 Panel Cutout Dimensions: Circular - 16.00mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button Electrical Life: 200,000 Cycles Illumination Voltage (Nominal): 2.8 VDC Illumination Type, Color: LED, Green Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Front Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (DC) HTSUS: 8536.50.9031 Mfr: E-Switch

Win Source Part Number: 1350400-PVA6RE24131
Category: Switches - Pushbutton Switches
Series: PVA6
Type: Anti-Vandal, Illuminated
Termination Style: Solder Lug
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - DC: 36 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 16.00mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Button
Electrical Life: 200,000 Cycles
Illumination Voltage (Nominal): 2.8 VDC
Illumination Type, Color: LED, Green
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Black
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A (DC)
HTSUS: 8536.50.9031
Mfr: E-Switch

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PVA6RE24131 141-PVA6RE24131-ND 1350400-PVA6RE24131
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364689-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Pushbutton - 359551 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details