ANTI-VANDAL, 50mA, SPST, Off-(On), Solder, LED, Red, IP65
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PB SPST-NO 50MA 24V
Pushbutton Switches Pushbutton Anti-vandal 19mm Illuminated Crisp Tactile Response 50mA, 24VDC, SPST Off-(On), 490gf, IP65, Solder Lug, Red LED 12V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PVT4FS4SS314 | EG5713-ND | PVT4FS4SS314 | PVT4FS4SS314 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Lug |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |