E-Switch, Inc. Anti-Vandal Switches PVHC4F23SS

Description
ANTI-VANDAL, 20A, SPST, Off-On, Solder, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 20A, SPST, Off-On, Solder, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PVHC4F23SS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PVHC4F23SS
Anti-Vandal Switches 1400-PVHC4F23SS
ANTI-VANDAL, 20A, SPST, Off-On, Solder, IP67

ANTI-VANDAL, 20A, SPST, Off-On, Solder, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-PVHC4F23SS-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVHC4F23SS-ND
Pushbutton Switches 141-PVHC4F23SS-ND
ANTI-VANDAL, 20A, SPST, CIRCULAR

ANTI-VANDAL, 20A, SPST, CIRCULAR

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PVHC4F23SS 141-PVHC4F23SS-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364702-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - 1241.6623.1122103 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 5 amps
Max AC Voltage Rating 250 volts
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details