E-Switch, Inc. Anti-Vandal Switches PVA6REW4141

Description
ANTI-VANDAL, 2A, SPST, Off-(On), Wire Leads 500mm, LED, Blue, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPST, Off-(On), Wire Leads 500mm, LED, Blue, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PVA6REW4141 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PVA6REW4141
Anti-Vandal Switches 1400-PVA6REW4141
ANTI-VANDAL, 2A, SPST, Off-(On), Wire Leads 500mm, LED, Blue, IP67

ANTI-VANDAL, 2A, SPST, Off-(On), Wire Leads 500mm, LED, Blue, IP67

Supplier's Site Datasheet
Pushbutton Switches - PVA6REW4141-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
PVA6REW4141-ND
Pushbutton Switches PVA6REW4141-ND
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PVA6REW4141
Switches - Pushbutton Switches PVA6REW4141
SWITCH PB SPST 2A 36V

SWITCH PB SPST 2A 36V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PVA6REW4141 PVA6REW4141-ND PVA6REW4141
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Leads Wire Leads
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Features RoHS
Max Current Rating 0.0400 amps
Max AC Voltage Rating 24 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details