C&K Components Pushbutton Switches PVA2 EE H2 1.7N V2

Description
Pushbutton Switch DPDT Keyswitch Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Keyswitch Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 108-PVA2EEH21.7NV2-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
108-PVA2EEH21.7NV2-ND
Pushbutton Switches 108-PVA2EEH21.7NV2-ND
Pushbutton Switch DPDT Keyswitch Through Hole

Pushbutton Switch DPDT Keyswitch Through Hole

Buy Now Datasheet
Pb Sw, Dpdt, 0.1A, 32Vdc, Tht, White; Product Range C&k Components - 35AH5438 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 0.1A, 32Vdc, Tht, White; Product Range C&k Components
35AH5438
Pb Sw, Dpdt, 0.1A, 32Vdc, Tht, White; Product Range C&k Components 35AH5438
PB SW, DPDT, 0.1A, 32VDC, THT, WHITE; Product Range:PVA Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Push-Push; Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Voltage VDC:32V RoHS Compliant: Yes

PB SW, DPDT, 0.1A, 32VDC, THT, WHITE; Product Range:PVA Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Push-Push; Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Voltage VDC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 108-PVA2EEH21.7NV2-ND 35AH5438
Product Name Pushbutton Switches Pb Sw, Dpdt, 0.1A, 32Vdc, Tht, White; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Alternate Contact (Push-Push) Push-Push
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3011F05JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details