ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Yellow, IP65
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON DPST 2A 36V
Pushbutton Switches Illuminated, Sealed Anti-vandal Switch 2A 36VDC SOLDER TERMINAL 1P OFF-ON 1P ON-OFF STAINLESS STEEL BODY AND ACTUATOR RING ILLUMINATION YELLOW LED 24V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV8F2T0SS-355 | EG5318-ND | PV8F2T0SS-355 | PV8F2T0SS-355 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS |