E-Switch, Inc. Anti-Vandal Switches PVA6HE24S41

Description
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Blue, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Blue, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PVA6HE24S41 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PVA6HE24S41
Anti-Vandal Switches 1400-PVA6HE24S41
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Blue, IP67

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Blue, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-PVA6HE24S41-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVA6HE24S41-ND
Pushbutton Switches 141-PVA6HE24S41-ND
Switches

Switches

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PVA6HE24S41 141-PVA6HE24S41-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364700-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details