E-Switch, Inc. Pushbutton Switches RP8400B2M1CEBLKBLKRED

Description
PUSHBUTTON, 200mA, SPST, Off-(On), Solder, LED, Red, IP67
Request a Quote Datasheet
Description
PUSHBUTTON, 200mA, SPST, Off-(On), Solder, LED, Red, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1400-RP8400B2M1CEBLKBLKRED
PUSHBUTTON, 200mA, SPST, Off-(On), Solder, LED, Red, IP67

PUSHBUTTON, 200mA, SPST, Off-(On), Solder, LED, Red, IP67

Supplier's Site Datasheet
Pushbutton Switches - EG4950-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4950-ND
Pushbutton Switches EG4950-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
RP8400B2M1CEBLKBLKRED
Pushbutton Switches RP8400B2M1CEBLKBLKRED
Pushbutton Switches

Pushbutton Switches

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
RP8400B2M1CEBLKBLKRED
Switches - Pushbutton Switches RP8400B2M1CEBLKBLKRED
SWITCH PB SPST-NO 0.125A 125V

SWITCH PB SPST-NO 0.125A 125V

Supplier's Site
Pb Sw, Spst, 0.125A, 125Vac, Red, Solder; Product Range E-Switch - 76T7057 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.125A, 125Vac, Red, Solder; Product Range E-Switch
76T7057
Pb Sw, Spst, 0.125A, 125Vac, Red, Solder; Product Range E-Switch 76T7057
PB SW, SPST, 0.125A, 125VAC, RED, SOLDER; Product Range:RP8400 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SW, SPST, 0.125A, 125VAC, RED, SOLDER; Product Range:RP8400 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-RP8400B2M1CEBLKBLKRED EG4950-ND RP8400B2M1CEBLKBLKRED RP8400B2M1CEBLKBLKRED 76T7057
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spst, 0.125A, 125Vac, Red, Solder; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Pin Solder Terminals
Features DustProof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch RoHS
Max Current Rating 0.2000 amps 0.1000 to 0.1250 amps 0.1250 amps 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

E program - EDP - Mushroom button - EDP35RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Projected Momentary Push Buttons - 2AP6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2316542-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details