PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, LED, White, IP67
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Pushbutton Switches GOLD OVER SILVER THREADED BUSHING
SWITCH PB SPST-NO 0.125A 125V
PB SW, SPST, 0.125A, 125VAC, WHT, SOLDER; Product Range:RP8100 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-RP8100B2M1CEBLKBLKWHT | EG4575-ND | RP8100B2M1CEBLKBLKWHT | RP8100B2M1CEBLKBLKWHT | 15N8765 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Sw, Spst, 0.125A, 125Vac, Wht, Solder; Product Range E-Switch |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals | |
| Features | DustProof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | RoHS | |
| Max Current Rating | 0.1250 amps | 0.1000 to 0.1250 amps | 0.1250 amps | 0.1250 amps |