E-Switch, Inc. Anti-Vandal Switches PVB3F2B0SS301

Description
ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-(On), Solder, LED, White, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-(On), Solder, LED, White, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Northvale, NJ, USA
Anti-Vandal Switches
1400-PVB3F2B0SS301
Anti-Vandal Switches 1400-PVB3F2B0SS301
ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-(On), Solder, LED, White, IP67

ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-(On), Solder, LED, White, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-PVB3F2B0SS301-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVB3F2B0SS301-ND
Pushbutton Switches 141-PVB3F2B0SS301-ND
ANTI-VANDAL, 2A, SPDT, ON-(ON)

ANTI-VANDAL, 2A, SPDT, ON-(ON)

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PVB3F2B0SS301 141-PVB3F2B0SS301-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 5 amps 2 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details