E-Switch, Inc. Pushbutton Switches PVB3F230SS

Description
SWITCH PB SPST 2A 36V
Request a Quote Datasheet
Description
SWITCH PB SPST 2A 36V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-PVB3F230SS-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVB3F230SS-ND
Pushbutton Switches 141-PVB3F230SS-ND
SWITCH PB SPST 2A 36V

SWITCH PB SPST 2A 36V

Buy Now Datasheet
Anti-Vandal Switches - 1400-PVB3F230SS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PVB3F230SS
Anti-Vandal Switches 1400-PVB3F230SS
ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-On, Solder, IP67

ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-On, Solder, IP67

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 141-PVB3F230SS-ND 1400-PVB3F230SS
Product Name Pushbutton Switches Anti-Vandal Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push) Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof DustProof; Vandal Proof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1-1825096-1-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Features RoHS
Max Current Rating 0.0400 amps
Max AC Voltage Rating 24 volts
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details