E-Switch, Inc. Anti-Vandal Switches PVA6LRPW12G1

Description
ANTI-VANDAL, 2A, SPST, Off-On, Wire Leads 500mm, LED, Red/Green, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPST, Off-On, Wire Leads 500mm, LED, Red/Green, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PVA6LRPW12G1 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PVA6LRPW12G1
Anti-Vandal Switches 1400-PVA6LRPW12G1
ANTI-VANDAL, 2A, SPST, Off-On, Wire Leads 500mm, LED, Red/Green, IP67

ANTI-VANDAL, 2A, SPST, Off-On, Wire Leads 500mm, LED, Red/Green, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-PVA6LRPW12G1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVA6LRPW12G1-ND
Pushbutton Switches 141-PVA6LRPW12G1-ND
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PVA6LRPW12G1 141-PVA6LRPW12G1-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329388-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR35SW/536 -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Mushroom Push-Turn Buttons - 2AML8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers