Pushbutton Switch SPST Standard Panel Mount, Front
PUSHBUTTON, 100mA, SPST, Off-On, Solder, IP67
Pushbutton Switches 10mA 24VDC ON-OFF Red, Sldr Lug IP67
SWITCH PUSH SPST 0.1A 24V
PUSHBUTTON SW, SPST, 0.1A, 24VDC, PANEL; Product Range:RP8200 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4893-ND | 1400-RP8200B2M1CEBLKREDNIL | RP8200B2M1CEBLKREDNIL | RP8200B2M1CEBLKREDNIL | 40T8185 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Sw, Spst, 0.1A, 24Vdc, Panel; Product Range E-Switch |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Off-On | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals |