E-Switch, Inc. Pushbutton Switches RP8100B2W1CEBLKBLKRED

Description
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Molded Back w/ Wire Leads 500mm, LED, Red, IP67
Request a Quote Datasheet
Description
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Molded Back w/ Wire Leads 500mm, LED, Red, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1400-RP8100B2W1CEBLKBLKRED
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Molded Back w/ Wire Leads 500mm, LED, Red, IP67

PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Molded Back w/ Wire Leads 500mm, LED, Red, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-RP8100B2W1CEBLKBLKRED-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-RP8100B2W1CEBLKBLKRED-ND
Pushbutton Switches 141-RP8100B2W1CEBLKBLKRED-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Push Button Switch, Spst, 0.125A, 125Vac; Product Range E-Switch - 70AJ5212 - Newark, An Avnet Company
Chicago, IL, United States
Push Button Switch, Spst, 0.125A, 125Vac; Product Range E-Switch
70AJ5212
Push Button Switch, Spst, 0.125A, 125Vac; Product Range E-Switch 70AJ5212
PUSH BUTTON SWITCH, SPST, 0.125A, 125VAC; Product Range:RP8100 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

PUSH BUTTON SWITCH, SPST, 0.125A, 125VAC; Product Range:RP8100 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
RP8100B2W1CEBLKBLKRED
Switches - Pushbutton Switches RP8100B2W1CEBLKBLKRED
SWITCH PB SPST-NO 0.125A 125V

SWITCH PB SPST-NO 0.125A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-RP8100B2W1CEBLKBLKRED 141-RP8100B2W1CEBLKBLKRED-ND 70AJ5212 RP8100B2W1CEBLKBLKRED
Product Name Pushbutton Switches Pushbutton Switches Push Button Switch, Spst, 0.125A, 125Vac; Product Range E-Switch Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Leads Wire Leads
Features DustProof; Weather resistant or waterproof DustProof; Illuminated Switch RoHS
Max Current Rating 0.1250 amps 0.1000 to 0.1250 amps 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492672-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Push Button Contact Blocks & Light Blocks - 7420789 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism Nc
Terminal Type Screw Terminals; Screw
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details