E-Switch, Inc. Pushbutton Switches PVS7F2BSS3R1

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-PVS7F2BSS3R1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVS7F2BSS3R1-ND
Pushbutton Switches 141-PVS7F2BSS3R1-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PVS7F2BSS3R1
Pushbutton Switches PVS7F2BSS3R1
Pushbutton Switches Square Bezel, 2A 24VDC, 1P, ON(ON), Solder, RGB Ring LED, IP65

Pushbutton Switches Square Bezel, 2A 24VDC, 1P, ON(ON), Solder, RGB Ring LED, IP65

Buy Now Datasheet
Pb Switch, Spdt, 2A, 24Vdc, Panel, Rgb; Product Range E-Switch - 33AH9709 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 2A, 24Vdc, Panel, Rgb; Product Range E-Switch
33AH9709
Pb Switch, Spdt, 2A, 24Vdc, Panel, Rgb; Product Range E-Switch 33AH9709
PB SWITCH, SPDT, 2A, 24VDC, PANEL, RGB; Product Range:PVS7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

PB SWITCH, SPDT, 2A, 24VDC, PANEL, RGB; Product Range:PVS7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 141-PVS7F2BSS3R1-ND PVS7F2BSS3R1 33AH9709
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Spdt, 2A, 24Vdc, Panel, Rgb; Product Range E-Switch
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
A3A Lighted Pushbutton Switch - A3AA-90A1-00D - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 359408 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details