E-Switch, Inc. Pushbutton Switches PV9F2U0SS-3G8

Description
Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-PV9F2U0SS-3G8-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV9F2U0SS-3G8-ND
Pushbutton Switches 141-PV9F2U0SS-3G8-ND
Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Anti-Vandal Switches - 1400-PV9F2U0SS-3G8 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV9F2U0SS-3G8
Anti-Vandal Switches 1400-PV9F2U0SS-3G8
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-On, On-Off, Solder, LED, Red/Green, IP66

ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-On, On-Off, Solder, LED, Red/Green, IP66

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 141-PV9F2U0SS-3G8-ND 1400-PV9F2U0SS-3G8
Product Name Pushbutton Switches Anti-Vandal Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push) Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism 4PST-2NO/2NC
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
Micro switches - M 6610/6620 - M2S 6610-11-1933 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details