E-Switch, Inc. Pushbutton Switches RP8100B2M1CEBLKGRNYEL

Description
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, LED, Yellow, IP67
Request a Quote Datasheet
Description
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, LED, Yellow, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1400-RP8100B2M1CEBLKGRNYEL
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, LED, Yellow, IP67

PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, LED, Yellow, IP67

Supplier's Site Datasheet
Pushbutton Switches - EG5977-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5977-ND
Pushbutton Switches EG5977-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
RP8100B2M1CEBLKGRNYEL
Switches - Pushbutton Switches RP8100B2M1CEBLKGRNYEL
SWITCH PB SPST-NO 0.125A 125V

SWITCH PB SPST-NO 0.125A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
RP8100B2M1CEBLKGRNYEL
Pushbutton Switches RP8100B2M1CEBLKGRNYEL
Pushbutton Switches Round, Illuminated Pushbutton

Pushbutton Switches Round, Illuminated Pushbutton

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-RP8100B2M1CEBLKGRNYEL EG5977-ND RP8100B2M1CEBLKGRNYEL RP8100B2M1CEBLKGRNYEL
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Terminals Solder Pin
Features DustProof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch
Max Current Rating 0.1250 amps 0.1000 to 0.1250 amps 0.1250 amps 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317404-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Contact Blocks & Light Blocks - 7420767 - RS Components, Ltd.
Specs
Features RoHS
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details