DigiKey Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| 3 AMP MOMENTARY PUSHBUTTON | |
| ANTI-VANDAL WITH WIRE AND CONNEC | |
| ILLUMINATED PUSHBUTTON SWITCH, O | |
| Pushbutton Switch 4PDT Standard Panel Mount, Rear | |
| Pushbutton Switch 4PDT Standard Through Hole, Right Angle | |
| Pushbutton Switch 4PDT Standard Through Hole | |
| Pushbutton Switch DPDT Standard Panel Mount, Rear | |
| Pushbutton Switch DPDT Standard Panel Mount, Snap-In | |
| Pushbutton Switch DPDT Standard Surface Mount | |
| Pushbutton Switch DPDT Standard Through Hole, Right Angle | |
| Pushbutton Switch DPDT Standard Through Hole | |
| Pushbutton Switch DPDT Standard, Illuminated Through Hole | |
| Pushbutton Switch DPDT Standard | |
| Pushbutton Switch DPST-NO Standard Panel Mount, Rear | |
| Pushbutton Switch Free Hanging | |
| Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front | |
| Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front | |
| Pushbutton Switch SPDT Keyswitch Through Hole | |
| Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole | |
| Pushbutton Switch SPDT Standard Panel Mount, Front | |
| Pushbutton Switch SPDT Standard Panel Mount, Rear | |
| Pushbutton Switch SPDT Standard Panel Mount, Snap-In | |
| Pushbutton Switch SPDT Standard Surface Mount, Right Angle | |
| Pushbutton Switch SPDT Standard Through Hole, Right Angle | |
| Pushbutton Switch SPDT Standard Through Hole | |
| Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front | |
| Pushbutton Switch SPDT Standard | |
| Pushbutton Switch SPST Anti-Vandal Panel Mount, Front | |
| Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front | |
| Pushbutton Switch SPST Standard Panel Mount, Front | |
| Pushbutton Switch SPST Standard Panel Mount, Rear | |
| Pushbutton Switch SPST Standard Through Hole | |
| Pushbutton Switch SPST-NC Standard Panel Mount, Rear | |
| Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front | |
| Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front | |
| Pushbutton Switch SPST-NO Standard Panel Mount, Rear | |
| Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle | |
| Pushbutton Switch SPST-NO Standard Through Hole, Right Angle | |
| Pushbutton Switch SPST-NO Standard Through Hole | |
| Pushbutton Switch SPST-NO Standard | |
| PUSHBUTTON SWITCH, WITHOUT LED, | |
| Pushbutton Switch | |
| SV4F23SS-6K1 | |
| SV4F23SS-6P1 | |
| SWITCH PB DPST-NC 10A 250VAC | |
| SWITCH PB DPST-NO 10A 250VAC | |
| SWITCH PB DPST-NO/NC 10A 250VAC | |
| SWITCH PB SPDT 10A 28VDC | |
| SWITCH PB SPST N.O. 24A 26.4VDC | |
| SWITCH PB SPST-NC 10A 250VAC | |
| SWITCH PB SPST-NO 10A 250VAC | |
| SWITCH PUSHBUTTON 4PDT .1A 30VDC | |
| SWITCH PUSHBUTTON DPDT .1A 30VDC | |
| SWITCH PUSHBUTTON DPDT .2A 30VDC | |
| SWITCH PUSHBUTTON OFF - MOM | |
| SWITCH PUSHBUTTON SPDT 1A 14.5VD | |
| SWITCH PUSHBUTTON SPST 3A 125V | |
| SWITCH PUSHBUTTON SPST-NO 2A 36V | |
| Switches |
| << Prev | Next >> |