Pushbutton Switch SPST-NC Standard Panel Mount, Front
Pushbutton Switches SPST-NC 3A MOM PCB
PB SWITCH, SPST, 3A, 125VAC, SOLDER; Product Range:RP3502 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NC 3A 120V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG1935-ND | 1400-RP3502MBGRN | RP3502MBGRN | 15N8745 | RP3502MBGRN |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 3A, 125Vac, Solder; Product Range E-Switch | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | On-(Off) | Momentary Contact | ||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | |
| Terminal Type | Solder Terminals | Solder Pin | Solder Terminals |