PUSHBUTTON, 100mA, SPST, Off-On, Solder, LED, Red, IP67
Pushbutton Switch SPST Standard, Illuminated Panel Mount, Front
Pushbutton Switches Illuminated Round Pushbutton Switch
SWITCH PUSH SPST 0.1A 24V
PB SW, SPST, 0.1A, 24VDC, RED, SOLDER; Product Range:RP8200 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; IP Rating:IP67 RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-RP8200B2M1CEBLKBLKRED | EG4890-ND | RP8200B2M1CEBLKBLKRED | RP8200B2M1CEBLKBLKRED | 40T8182 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Sw, Spst, 0.1A, 24Vdc, Red, Solder; Product Range E-Switch |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Off-On | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals | |
| Features | DustProof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | RoHS |