DigiKey Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 10 20 30 32 33 34 35 36 37 38 39 40 41 42 43 44 49
Product Name Notes
ANTI-VANDAL, 2A, DPDT, IP67
ANTI-VANDAL, 2A, SPDT, IP67
PMV6DW2BGRN
PNP3N0D2Y03GE
PNP3S2D2Y03QE
PNP8E2D2Y02GE
PNP8E3D2CW3QE
PNP8S3D2WW2GE
PNP8S3D2Y02GE
PNP8S3D2Y03GE
PUSH BUTTON, SPST-NO, 12V, ANTI
PUSH BUTTON, SPST-NO, 2V, ANTI V
PUSH BUTTON, SPST-NO, 3V, ANTI V
PUSH BUTTON, SPST-NO, ANTI VANDA
PUSH BUTTON, SPST-NO, OFF-(ON),
Pushbutton Switch 4PDT Standard Through Hole, Right Angle
Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch 6PDT Standard Through Hole, Right Angle
Pushbutton Switch DPDT Anti-Vandal Panel Mount, Front
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch DPDT Standard Panel Mount, Rear
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Pushbutton Switch DPDT Standard Through Hole
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Pushbutton Switch DPST Standard Panel Mount, Snap-In
Pushbutton Switch DPST Standard, Illuminated Panel Mount, Snap-In
Pushbutton Switch DPST-NO Standard Panel Mount, Snap-In
Pushbutton Switch DPST-NO Standard Through Hole, Right Angle
Pushbutton Switch DPST-NO Standard, Illuminated Panel Mount, Snap-In
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Pushbutton Switch SPST Anti-Vandal Panel Mount, Front
Pushbutton Switch SPST Standard Panel Mount, Front
Pushbutton Switch SPST Standard Panel Mount, Snap-In
Pushbutton Switch SPST Standard, Illuminated Panel Mount, Snap-In
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPST-NO Piezo Panel Mount, Front
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switch SPST-NO Standard Panel Mount, Right Angle, Rear
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Pushbutton Switch SPST-NO Standard Through Hole
Pushbutton Switch SPST-NO x 3 Standard Panel Mount, Snap-In
Pushbutton Switch
PUSHBUTTON SWITCHES 4 CHG OVERS
PV0H240SS-231
SP ANIT VANDAL STAINLESS SWITCH
SWITCH PUSH DPDT 0.2A 30V
SWITCH PUSHBUTTON 22MM NAT
SWITCH PUSHBUTTON 4PST 2A 48V
Switches

<< Prev Next >>