E-Switch, Inc. Pushbutton Switches RP8200B2M1CEBLKBLKNIL

Description
PUSHBUTTON, 100mA, SPST, Off-On, Solder, IP67
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, SPST, Off-On, Solder, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1400-RP8200B2M1CEBLKBLKNIL
PUSHBUTTON, 100mA, SPST, Off-On, Solder, IP67

PUSHBUTTON, 100mA, SPST, Off-On, Solder, IP67

Supplier's Site Datasheet
Pushbutton Switches - EG4889-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4889-ND
Pushbutton Switches EG4889-ND
Pushbutton Switch SPST Standard Panel Mount, Front

Pushbutton Switch SPST Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
RP8200B2M1CEBLKBLKNIL
Pushbutton Switches RP8200B2M1CEBLKBLKNIL
Pushbutton Switches Illuminated Round Pushbutton Switch

Pushbutton Switches Illuminated Round Pushbutton Switch

Buy Now Datasheet
Pb Switch, Spst, 0.1A, 24Vdc, Panel, Blk; Product Range E-Switch - 40T8181 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.1A, 24Vdc, Panel, Blk; Product Range E-Switch
40T8181
Pb Switch, Spst, 0.1A, 24Vdc, Panel, Blk; Product Range E-Switch 40T8181
PB SWITCH, SPST, 0.1A, 24VDC, PANEL, BLK; Product Range:RP8200 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, SPST, 0.1A, 24VDC, PANEL, BLK; Product Range:RP8200 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
RP8200B2M1CEBLKBLKNIL
Switches - Pushbutton Switches RP8200B2M1CEBLKBLKNIL
SWITCH PUSH SPST 0.1A 24V

SWITCH PUSH SPST 0.1A 24V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-RP8200B2M1CEBLKBLKNIL EG4889-ND RP8200B2M1CEBLKBLKNIL 40T8181 RP8200B2M1CEBLKBLKNIL
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.1A, 24Vdc, Panel, Blk; Product Range E-Switch Switches - Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push) Off-On
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals Solder Terminals Solder Lug Solder Terminals
Features DustProof; Weather resistant or waterproof DustProof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 660 - M1S 660-01-K-Y -2535-1 -  - Schmersal Inc.
Specs
Configuration Normally Closed (NC)
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Push Button Switches - 1758065 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details