ANTI-VANDAL, 2A, SPST, Off-On, Solder, LED, Red/Green, IP67
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches 16mm IP67 UL approved latching anti-vandal switch 2A, 36VDC round bezel ring illumination 460 gf solder lugs SPST Off-On Black Anodized Housing Red / Green bi-color LED
SWITCH PUSHBUTTON SPST 2A 36V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PVA6LRE211G1 | EG5513-ND | PVA6LRE211G1 | PVA6LRE211G1 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | |
| Max Current Rating | 2 amps | 2 amps | 2 amps | 2 amps |