E-Switch, Inc. Pushbutton Switches SAV4F13SS331

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-SAV4F13SS331-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-SAV4F13SS331-ND
Pushbutton Switches 141-SAV4F13SS331-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Anti-Vandal Switches - 1400-SAV4F13SS331 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-SAV4F13SS331
Anti-Vandal Switches 1400-SAV4F13SS331
ANTI-VANDAL, 15A, SPDT, On-On, Quick Connect - 0.187", LED, Green, IP67

ANTI-VANDAL, 15A, SPDT, On-On, Quick Connect - 0.187", LED, Green, IP67

Supplier's Site Datasheet
Pb Switch, Spdt, 15A/250V, 19Mm, Ill Grn; Product Range E-Switch - 39AH8669 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 15A/250V, 19Mm, Ill Grn; Product Range E-Switch
39AH8669
Pb Switch, Spdt, 15A/250V, 19Mm, Ill Grn; Product Range E-Switch 39AH8669
PB SWITCH, SPDT, 15A/250V, 19MM, ILL GRN; Product Range:SAV4 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural; IP Rating:IP67 RoHS Compliant: Yes

PB SWITCH, SPDT, 15A/250V, 19MM, ILL GRN; Product Range:SAV4 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
SAV4F13SS331
Pushbutton Switches SAV4F13SS331
Pushbutton Switches Anti-Vandal 19mm, 15A 125/250VAC, 1P ON-ON, Stainless Steel, Green Ring LED, 3V, QC, IP67

Pushbutton Switches Anti-Vandal 19mm, 15A 125/250VAC, 1P ON-ON, Stainless Steel, Green Ring LED, 3V, QC, IP67

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 141-SAV4F13SS331-ND 1400-SAV4F13SS331 39AH8669 SAV4F13SS331
Product Name Pushbutton Switches Anti-Vandal Switches Pb Switch, Spdt, 15A/250V, 19Mm, Ill Grn; Product Range E-Switch Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push) Maintained Contact On-On
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Single Throw (SPST)
Terminal Type Quick Connect/Blade Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
N program - NDL - Illuminated pushbutton - NDLRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Flush Momentary Push Buttons - 2AF3 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers