PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Molded Back w/ Wire Leads 500mm, LED, Blue, IP67
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
PUSH BUTTON SWITCH, SPST, 0.125A, 125VAC; Product Range:RP8100 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
SWITCH PB SPST-NO 0.125A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-RP8100B2W1CEBLKBLKBLU | 141-RP8100B2W1CEBLKBLKBLU-ND | 70AJ5211 | RP8100B2W1CEBLKBLKBLU |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Switch, Spst, 0.125A, 125Vac; Product Range E-Switch | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Wire Leads | Wire Leads | Wire Leads | |
| Features | DustProof; Weather resistant or waterproof | DustProof; Illuminated Switch | RoHS | |
| Max Current Rating | 0.1250 amps | 0.1000 to 0.1250 amps | 0.1250 amps |