C&K Components Pushbutton Switches PVA1 EE H1 3.5N V2

Description
Pushbutton Switch DPST Keyswitch Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch DPST Keyswitch Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 108-PVA1EEH13.5NV2-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
108-PVA1EEH13.5NV2-ND
Pushbutton Switches 108-PVA1EEH13.5NV2-ND
Pushbutton Switch DPST Keyswitch Through Hole

Pushbutton Switch DPST Keyswitch Through Hole

Buy Now Datasheet
Switch Push Dpst; Switch Operation C&k Components - 79X5803 - Newark, An Avnet Company
Chicago, IL, United States
Switch Push Dpst; Switch Operation C&k Components
79X5803
Switch Push Dpst; Switch Operation C&k Components 79X5803
SWITCH PUSH DPST; Switch Operation:On-Off; Contact Configuration:DPST; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:PVA Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

SWITCH PUSH DPST; Switch Operation:On-Off; Contact Configuration:DPST; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:PVA Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 108-PVA1EEH13.5NV2-ND 79X5803
Product Name Pushbutton Switches Switch Push Dpst; Switch Operation C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Alternate Contact (Push-Push) On-Off
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST
Terminal Type Straight PC Pins PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.3034.M-ND - DigiKey
Specs
Features Illuminated Switch
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details