E-Switch, Inc. Anti-Vandal Switches PV9F2T0SS-344

Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Blue, IP66
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Blue, IP66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV9F2T0SS-344 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV9F2T0SS-344
Anti-Vandal Switches 1400-PV9F2T0SS-344
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Blue, IP66

ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Blue, IP66

Supplier's Site Datasheet
Pushbutton Switches - 141-PV9F2T0SS-344-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV9F2T0SS-344-ND
Pushbutton Switches 141-PV9F2T0SS-344-ND
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PV9F2T0SS-344 141-PV9F2T0SS-344-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364702-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDTHRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers