Pushbutton Switch SPST-NO Standard Panel Mount, Front
PUSHBUTTON, 0.4VA, SPST, Off-(On), Solder, IP67
PB SWITCH, SPST, 0.4VA, 20V, PANEL; Product Range:RP8600 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
Pushbutton Switches .4VA 20VAC/DC 630gf Blk Sldr Lug IP67
SWITCH PUSH SPST-NO 0.4VA 20V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5184-ND | 1400-RP8600B2M1CEBLKSIL | 49Y5667 | RP8600B2M1CEBLKSIL | RP8600B2M1CEBLKSIL |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 0.4Va, 20V, Panel; Product Range E-Switch | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Terminals |