E-Switch, Inc. Pushbutton Switches PVS7F2HSS331M01

Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-PVS7F2HSS331M01-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVS7F2HSS331M01-ND
Pushbutton Switches 141-PVS7F2HSS331M01-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PVS7F2HSS331M01
Pushbutton Switches PVS7F2HSS331M01
Pushbutton Switches Square Bezel, 2A 24VDC, 2P, ON(ON), Solder, Green Ring LED, Power Symbol, IP65

Pushbutton Switches Square Bezel, 2A 24VDC, 2P, ON(ON), Solder, Green Ring LED, Power Symbol, IP65

Buy Now Datasheet
Pb Switch, Dpdt, 2A, 24Vdc, Panel, Green; Product Range E-Switch - 33AH9715 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 2A, 24Vdc, Panel, Green; Product Range E-Switch
33AH9715
Pb Switch, Dpdt, 2A, 24Vdc, Panel, Green; Product Range E-Switch 33AH9715
PB SWITCH, DPDT, 2A, 24VDC, PANEL, GREEN; Product Range:PVS7 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

PB SWITCH, DPDT, 2A, 24VDC, PANEL, GREEN; Product Range:PVS7 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 141-PVS7F2HSS331M01-ND PVS7F2HSS331M01 33AH9715
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Dpdt, 2A, 24Vdc, Panel, Green; Product Range E-Switch
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact On-(On)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4287-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details