Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, Orange, IP66
SWITCH PB DPST-NO/NC 2A 48V
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-PV9F2Y0SS-325-ND | 1400-PV9F2Y0SS-325 | PV9F2Y0SS-325 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Terminals |