E-Switch, Inc. Pushbutton Switches SAV4F1BSS344

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-SAV4F1BSS344-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-SAV4F1BSS344-ND
Pushbutton Switches 141-SAV4F1BSS344-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Anti-Vandal Switches - 1400-SAV4F1BSS344 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-SAV4F1BSS344
Anti-Vandal Switches 1400-SAV4F1BSS344
ANTI-VANDAL, 15A, SPDT, On-(On), Quick Connect - 0.187", LED, Blue, IP67

ANTI-VANDAL, 15A, SPDT, On-(On), Quick Connect - 0.187", LED, Blue, IP67

Supplier's Site Datasheet
Pb Switch, Spdt, 15A/250V, 19Mm, Ill Blu; Product Range E-Switch - 39AH8667 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 15A/250V, 19Mm, Ill Blu; Product Range E-Switch
39AH8667
Pb Switch, Spdt, 15A/250V, 19Mm, Ill Blu; Product Range E-Switch 39AH8667
PB SWITCH, SPDT, 15A/250V, 19MM, ILL BLU; Product Range:SAV4 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

PB SWITCH, SPDT, 15A/250V, 19MM, ILL BLU; Product Range:SAV4 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
SAV4F1BSS344
Pushbutton Switches SAV4F1BSS344
Pushbutton Switches Anti-Vandal 19mm, 15A 125/250VAC, 1P ON-(ON), Stainless Steel, Blue Ring LED, 12V, QC, IP67

Pushbutton Switches Anti-Vandal 19mm, 15A 125/250VAC, 1P ON-(ON), Stainless Steel, Blue Ring LED, 12V, QC, IP67

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 141-SAV4F1BSS344-ND 1400-SAV4F1BSS344 39AH8667 SAV4F1BSS344
Product Name Pushbutton Switches Anti-Vandal Switches Pb Switch, Spdt, 15A/250V, 19Mm, Ill Blu; Product Range E-Switch Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact Maintained Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Single Throw (SPST)
Terminal Type Quick Connect/Blade Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 922735 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details