E-Switch, Inc. Pushbutton Switches RP8702AB2CCEBLKBLKNIL

Description
PUSHBUTTON, 400mA (32VAC)/125mA (125VAC)/200mA (50VDC), SPST, Off-(On), Wire Leads 300mm w/ Connector, IP68
Request a Quote Datasheet
Description
PUSHBUTTON, 400mA (32VAC)/125mA (125VAC)/200mA (50VDC), SPST, Off-(On), Wire Leads 300mm w/ Connector, IP68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1400-RP8702AB2CCEBLKBLKNIL
PUSHBUTTON, 400mA (32VAC)/125mA (125VAC)/200mA (50VDC), SPST, Off-(On), Wire Leads 300mm w/ Connector, IP68

PUSHBUTTON, 400mA (32VAC)/125mA (125VAC)/200mA (50VDC), SPST, Off-(On), Wire Leads 300mm w/ Connector, IP68

Supplier's Site Datasheet
Pushbutton Switches - 141-RP8702AB2CCEBLKBLKNIL-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-RP8702AB2CCEBLKBLKNIL-ND
Pushbutton Switches 141-RP8702AB2CCEBLKBLKNIL-ND
PUSHBUTTON, 125MA (AC)/200MA (DC

PUSHBUTTON, 125MA (AC)/200MA (DC

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-RP8702AB2CCEBLKBLKNIL 141-RP8702AB2CCEBLKBLKNIL-ND
Product Name Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads
Features DustProof; Weather resistant or waterproof DustProof
Max Current Rating 0.4000 amps 0.1250 to 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 18011777 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1-2492721-8 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details